Capital Lighting, Inc. 1046-04-14 Exterior -Wall Mount 789270

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 23.50 Extension: 12 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Royal Bronze Product Name: Four Light Outdoor Wall Sconce UPC: 093185001542 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 23.50 Extension: 12 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Royal Bronze Product Name: Four Light Outdoor Wall Sconce UPC: 093185001542 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1046-04-14 Exterior -Wall Mount - 789270 - Capital Lighting, Inc.
Columbus, OH, USA
1046-04-14 Exterior -Wall Mount
789270
1046-04-14 Exterior -Wall Mount 789270
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 23.50 Extension: 12 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Royal Bronze Product Name: Four Light Outdoor Wall Sconce UPC: 093185001542 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 23.50
Extension: 12
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Royal Bronze
Product Name: Four Light Outdoor Wall Sconce
UPC: 093185001542
Category: Outdoor Wall Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789270
Product Name 1046-04-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details