Capital Lighting, Inc. 1201-01-04 Exterior -Wall Mount 789205

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185002846 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185002846 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1201-01-04 Exterior -Wall Mount - 789205 - Capital Lighting, Inc.
Columbus, OH, USA
1201-01-04 Exterior -Wall Mount
789205
1201-01-04 Exterior -Wall Mount 789205
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185002846 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Wall Sconce
UPC: 093185002846
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789205
Product Name 1201-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details