Capital Lighting, Inc. 2176-01-59 Mini Pendants-Rod 789187

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: River Rock Product Name: One Light Mini Pendant UPC: 093185012357 Category: Mini Pendants Glass: Marble Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: River Rock Product Name: One Light Mini Pendant UPC: 093185012357 Category: Mini Pendants Glass: Marble Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2176-01-59 Mini Pendants-Rod - 789187 - Capital Lighting, Inc.
Columbus, OH, USA
2176-01-59 Mini Pendants-Rod
789187
2176-01-59 Mini Pendants-Rod 789187
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: River Rock Product Name: One Light Mini Pendant UPC: 093185012357 Category: Mini Pendants Glass: Marble Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 44.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: River Rock
Product Name: One Light Mini Pendant
UPC: 093185012357
Category: Mini Pendants
Glass: Marble
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789187
Product Name 2176-01-59 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details