Capital Lighting, Inc. 2042-01-55 Pendants-Glass Down 789106

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Large Pendant UPC: 093185009197 Category: Single Light Pendants Glass: Marble Shipped Via: UPS Safety Listing: Dry Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Large Pendant UPC: 093185009197 Category: Single Light Pendants Glass: Marble Shipped Via: UPS Safety Listing: Dry Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2042-01-55 Pendants-Glass Down - 789106 - Capital Lighting, Inc.
Columbus, OH, USA
2042-01-55 Pendants-Glass Down
789106
2042-01-55 Pendants-Glass Down 789106
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Large Pendant UPC: 093185009197 Category: Single Light Pendants Glass: Marble Shipped Via: UPS Safety Listing: Dry Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Product Name: One Light Large Pendant
UPC: 093185009197
Category: Single Light Pendants
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789106
Product Name 2042-01-55 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details