Capital Lighting, Inc. 2231-04-55 Pendants-Bowl Style 789099

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four-Light Bowl Pendant UPC: 093185013903 Category: Bowl Pendants Glass: Satin Opal Shipped Via: UPS Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four-Light Bowl Pendant UPC: 093185013903 Category: Bowl Pendants Glass: Satin Opal Shipped Via: UPS Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2231-04-55 Pendants-Bowl Style - 789099 - Capital Lighting, Inc.
Columbus, OH, USA
2231-04-55 Pendants-Bowl Style
789099
2231-04-55 Pendants-Bowl Style 789099
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four-Light Bowl Pendant UPC: 093185013903 Category: Bowl Pendants Glass: Satin Opal Shipped Via: UPS Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 27.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four-Light Bowl Pendant
UPC: 093185013903
Category: Bowl Pendants
Glass: Satin Opal
Shipped Via: UPS
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789099
Product Name 2231-04-55 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details