Capital Lighting, Inc. 2266-01-64 Mini Pendants-Rod 789091

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Mini Pendant UPC: 093185014900 Category: Mini Pendants Glass: Gold Dust Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Mini Pendant UPC: 093185014900 Category: Mini Pendants Glass: Gold Dust Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2266-01-64 Mini Pendants-Rod - 789091 - Capital Lighting, Inc.
Columbus, OH, USA
2266-01-64 Mini Pendants-Rod
789091
2266-01-64 Mini Pendants-Rod 789091
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Mini Pendant UPC: 093185014900 Category: Mini Pendants Glass: Gold Dust Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 45.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bordeaux
Product Name: One Light Mini Pendant
UPC: 093185014900
Category: Mini Pendants
Glass: Gold Dust
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789091
Product Name 2266-01-64 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details