Capital Lighting, Inc. 2041-02-55 Flush Mounts-Bowl Style 789072

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Flush Mount Ceiling Light UPC: 093185009111 Category: Flush Mounts Glass: Clear Ribbed Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Flush Mount Ceiling Light UPC: 093185009111 Category: Flush Mounts Glass: Clear Ribbed Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2041-02-55 Flush Mounts-Bowl Style - 789072 - Capital Lighting, Inc.
Columbus, OH, USA
2041-02-55 Flush Mounts-Bowl Style
789072
2041-02-55 Flush Mounts-Bowl Style 789072
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Flush Mount Ceiling Light UPC: 093185009111 Category: Flush Mounts Glass: Clear Ribbed Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185009111
Category: Flush Mounts
Glass: Clear Ribbed
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789072
Product Name 2041-02-55 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details