Capital Lighting, Inc. 2199-02-55 Flush Mounts-Bowl Style 789048

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Flush mount Ceiling Light UPC: 093185012883 Category: Flush Mounts Glass: Marble Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Flush mount Ceiling Light UPC: 093185012883 Category: Flush Mounts Glass: Marble Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2199-02-55 Flush Mounts-Bowl Style - 789048 - Capital Lighting, Inc.
Columbus, OH, USA
2199-02-55 Flush Mounts-Bowl Style
789048
2199-02-55 Flush Mounts-Bowl Style 789048
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Flush mount Ceiling Light UPC: 093185012883 Category: Flush Mounts Glass: Marble Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Product Name: Two Light Flush mount Ceiling Light
UPC: 093185012883
Category: Flush Mounts
Glass: Marble
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789048
Product Name 2199-02-55 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details