Capital Lighting, Inc. 6002-3 Flush Mounts-Bowl Style 789039

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Flush Mount UPC: 093185025548 Category: Flush Mounts Glass: Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Flush Mount UPC: 093185025548 Category: Flush Mounts Glass: Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
6002-3 Flush Mounts-Bowl Style - 789039 - Capital Lighting, Inc.
Columbus, OH, USA
6002-3 Flush Mounts-Bowl Style
789039
6002-3 Flush Mounts-Bowl Style 789039
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Flush Mount UPC: 093185025548 Category: Flush Mounts Glass: Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Flush Mount
UPC: 093185025548
Category: Flush Mounts
Glass: Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789039
Product Name 6002-3 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details