Capital Lighting, Inc. 6003-3 Flush Mounts-Bowl Style 789033

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flush Mount UPC: 093185025647 Category: Flush Mounts Glass: Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flush Mount UPC: 093185025647 Category: Flush Mounts Glass: Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
6003-3 Flush Mounts-Bowl Style - 789033 - Capital Lighting, Inc.
Columbus, OH, USA
6003-3 Flush Mounts-Bowl Style
789033
6003-3 Flush Mounts-Bowl Style 789033
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flush Mount UPC: 093185025647 Category: Flush Mounts Glass: Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Flush Mount
UPC: 093185025647
Category: Flush Mounts
Glass: Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789033
Product Name 6003-3 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details