Capital Lighting, Inc. 6004-3 Flush Mounts-Bowl Style 789032

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Flush Mount UPC: 093185025708 Category: Flush Mounts Glass: Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Flush Mount UPC: 093185025708 Category: Flush Mounts Glass: Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
6004-3 Flush Mounts-Bowl Style - 789032 - Capital Lighting, Inc.
Columbus, OH, USA
6004-3 Flush Mounts-Bowl Style
789032
6004-3 Flush Mounts-Bowl Style 789032
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Flush Mount UPC: 093185025708 Category: Flush Mounts Glass: Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Flush Mount
UPC: 093185025708
Category: Flush Mounts
Glass: Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789032
Product Name 6004-3 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details