Capital Lighting, Inc. 1005-14 Exterior -Wall Mount 789020

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185000866 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185000866 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1005-14 Exterior -Wall Mount - 789020 - Capital Lighting, Inc.
Columbus, OH, USA
1005-14 Exterior -Wall Mount
789020
1005-14 Exterior -Wall Mount 789020
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185000866 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Royal Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185000866
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789020
Product Name 1005-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details