Capital Lighting, Inc. 6036-01-55 Flush Mounts-Bowl Style 789016

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Flush Mount UPC: 093185025937 Category: Flush Mounts Glass: Clear Ribbed Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Flush Mount UPC: 093185025937 Category: Flush Mounts Glass: Clear Ribbed Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
6036-01-55 Flush Mounts-Bowl Style - 789016 - Capital Lighting, Inc.
Columbus, OH, USA
6036-01-55 Flush Mounts-Bowl Style
789016
6036-01-55 Flush Mounts-Bowl Style 789016
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Flush Mount UPC: 093185025937 Category: Flush Mounts Glass: Clear Ribbed Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Flush Mount
UPC: 093185025937
Category: Flush Mounts
Glass: Clear Ribbed
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789016
Product Name 6036-01-55 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details