Capital Lighting, Inc. 6038-02-55 Flush Mounts-Bowl Style 789011

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 093185009098 Category: Flush Mounts Glass: Clear Ribbed Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 093185009098 Category: Flush Mounts Glass: Clear Ribbed Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
6038-02-55 Flush Mounts-Bowl Style - 789011 - Capital Lighting, Inc.
Columbus, OH, USA
6038-02-55 Flush Mounts-Bowl Style
789011
6038-02-55 Flush Mounts-Bowl Style 789011
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 093185009098 Category: Flush Mounts Glass: Clear Ribbed Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Flush Mount
UPC: 093185009098
Category: Flush Mounts
Glass: Clear Ribbed
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789011
Product Name 6038-02-55 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details