Capital Lighting, Inc. 22442 Sconces-Drum Shades 788876

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Length 11.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Plated Metal Weight: 5 Product Name: One Light Wall Sconce UPC: 792977224427 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Length 11.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Plated Metal Weight: 5 Product Name: One Light Wall Sconce UPC: 792977224427 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22442 Sconces-Drum Shades - 788876 - Capital Lighting, Inc.
Columbus, OH, USA
22442 Sconces-Drum Shades
788876
22442 Sconces-Drum Shades 788876
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Length 11.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Plated Metal Weight: 5 Product Name: One Light Wall Sconce UPC: 792977224427 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Length 11.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver Plated Metal
Weight: 5
Product Name: One Light Wall Sconce
UPC: 792977224427
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788876
Product Name 22442 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details