Capital Lighting, Inc. 26916 Lamps-Table Lamps 788865

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.00 Bulb Qty: 1 Wattage: 150 Finish: Mahogany Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977269169 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.00 Bulb Qty: 1 Wattage: 150 Finish: Mahogany Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977269169 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26916 Lamps-Table Lamps - 788865 - Capital Lighting, Inc.
Columbus, OH, USA
26916 Lamps-Table Lamps
788865
26916 Lamps-Table Lamps 788865
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.00 Bulb Qty: 1 Wattage: 150 Finish: Mahogany Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977269169 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 36.00
Bulb
Qty: 1
Wattage: 150
Finish: Mahogany Bronze
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977269169
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788865
Product Name 26916 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details