Capital Lighting, Inc. 26907 Lamps-Table Lamps 788861

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.25 Length 32.25 Bulb Qty: 1 Wattage: 150 Finish: Crackled Red Tomato Glaze Weight: 19 Product Name: One Light Table Lamp UPC: 792977269077 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.25 Length 32.25 Bulb Qty: 1 Wattage: 150 Finish: Crackled Red Tomato Glaze Weight: 19 Product Name: One Light Table Lamp UPC: 792977269077 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26907 Lamps-Table Lamps - 788861 - Capital Lighting, Inc.
Columbus, OH, USA
26907 Lamps-Table Lamps
788861
26907 Lamps-Table Lamps 788861
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.25 Length 32.25 Bulb Qty: 1 Wattage: 150 Finish: Crackled Red Tomato Glaze Weight: 19 Product Name: One Light Table Lamp UPC: 792977269077 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.25
Length 32.25
Bulb
Qty: 1
Wattage: 150
Finish: Crackled Red Tomato Glaze
Weight: 19
Product Name: One Light Table Lamp
UPC: 792977269077
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788861
Product Name 26907 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details