Capital Lighting, Inc. 27937 Lamps-Table Lamps 788815

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Length 34.00 Bulb Qty: 1 Wattage: 150 Finish: Distressed Deep Red Glaze Weight: 17 Product Name: One Light Table Lamp UPC: 792977279373 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Length 34.00 Bulb Qty: 1 Wattage: 150 Finish: Distressed Deep Red Glaze Weight: 17 Product Name: One Light Table Lamp UPC: 792977279373 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27937 Lamps-Table Lamps - 788815 - Capital Lighting, Inc.
Columbus, OH, USA
27937 Lamps-Table Lamps
788815
27937 Lamps-Table Lamps 788815
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Length 34.00 Bulb Qty: 1 Wattage: 150 Finish: Distressed Deep Red Glaze Weight: 17 Product Name: One Light Table Lamp UPC: 792977279373 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 34.00
Length 34.00
Bulb
Qty: 1
Wattage: 150
Finish: Distressed Deep Red Glaze
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977279373
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788815
Product Name 27937 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details