Capital Lighting, Inc. 61817-42 Island/Pool Table-4 Light + 788688

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust Weight: 14 Product Name: Six Lights Chandelier UPC: 689716205390 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust Weight: 14 Product Name: Six Lights Chandelier UPC: 689716205390 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
61817-42 Island/Pool Table-4 Light + - 788688 - Capital Lighting, Inc.
Columbus, OH, USA
61817-42 Island/Pool Table-4 Light +
788688
61817-42 Island/Pool Table-4 Light + 788688
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust Weight: 14 Product Name: Six Lights Chandelier UPC: 689716205390 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rust
Weight: 14
Product Name: Six Lights Chandelier
UPC: 689716205390
Category: Chandelier
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788688
Product Name 61817-42 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details