Capital Lighting, Inc. 4053-23 Semi-Flush Mts.-Candle 788683

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Glossy Black Weight: 7 Product Name: Three Lights Convertible Semi-Flush UPC: 46335914308 Category: Ceiling Mounts Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Glossy Black Weight: 7 Product Name: Three Lights Convertible Semi-Flush UPC: 46335914308 Category: Ceiling Mounts Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
4053-23 Semi-Flush Mts.-Candle - 788683 - Capital Lighting, Inc.
Columbus, OH, USA
4053-23 Semi-Flush Mts.-Candle
788683
4053-23 Semi-Flush Mts.-Candle 788683
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Glossy Black Weight: 7 Product Name: Three Lights Convertible Semi-Flush UPC: 46335914308 Category: Ceiling Mounts Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Glossy Black
Weight: 7
Product Name: Three Lights Convertible Semi-Flush
UPC: 46335914308
Category: Ceiling Mounts
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788683
Product Name 4053-23 Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details