Capital Lighting, Inc. 1661-89 Exterior -Hanging 788624

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bronze Weight: 75 Product Name: Nine Lights Exterior Hanging Lantern UPC: 46335918955 Category: Lantern Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bronze Weight: 75 Product Name: Nine Lights Exterior Hanging Lantern UPC: 46335918955 Category: Lantern Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
1661-89 Exterior -Hanging - 788624 - Capital Lighting, Inc.
Columbus, OH, USA
1661-89 Exterior -Hanging
788624
1661-89 Exterior -Hanging 788624
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bronze Weight: 75 Product Name: Nine Lights Exterior Hanging Lantern UPC: 46335918955 Category: Lantern Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 44.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Bronze
Weight: 75
Product Name: Nine Lights Exterior Hanging Lantern
UPC: 46335918955
Category: Lantern
Shipped Via: Ups
Safety Listing: Outdoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788624
Product Name 1661-89 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details