Capital Lighting, Inc. 21140 Pendants-Drum Shade 788584

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Metallic Copper Weight: 10 Product Name: Two Light Hanging Shade Pendant UPC: 792977211403 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Metallic Copper Weight: 10 Product Name: Two Light Hanging Shade Pendant UPC: 792977211403 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21140 Pendants-Drum Shade - 788584 - Capital Lighting, Inc.
Columbus, OH, USA
21140 Pendants-Drum Shade
788584
21140 Pendants-Drum Shade 788584
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Metallic Copper Weight: 10 Product Name: Two Light Hanging Shade Pendant UPC: 792977211403 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.63
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Metallic Copper
Weight: 10
Product Name: Two Light Hanging Shade Pendant
UPC: 792977211403
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788584
Product Name 21140 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details