Capital Lighting, Inc. 61819-42 Island/Pool Table-Pillar Candle 788399

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Rust Weight: 42 Product Name: Two Lights Chandelier UPC: 46335911680 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Rust Weight: 42 Product Name: Two Lights Chandelier UPC: 46335911680 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
61819-42 Island/Pool Table-Pillar Candle - 788399 - Capital Lighting, Inc.
Columbus, OH, USA
61819-42 Island/Pool Table-Pillar Candle
788399
61819-42 Island/Pool Table-Pillar Candle 788399
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Rust Weight: 42 Product Name: Two Lights Chandelier UPC: 46335911680 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 30.00
Length 30.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Rust
Weight: 42
Product Name: Two Lights Chandelier
UPC: 46335911680
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788399
Product Name 61819-42 Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details