Capital Lighting, Inc. P5131-066 Sconces-Single Glass 788334

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 18.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.3 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Pearl Mist
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 18.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.3 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Pearl Mist

Suppliers

Company
Product
Description
Supplier Links
P5131-066 Sconces-Single Glass - 788334 - Capital Lighting, Inc.
Columbus, OH, USA
P5131-066 Sconces-Single Glass
788334
P5131-066 Sconces-Single Glass 788334
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 18.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.3 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Pearl Mist

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 18.00
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3.3
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Pearl Mist

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788334
Product Name P5131-066 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details