Capital Lighting, Inc. P5178-084 Pendants-Bowl Style 788316

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Weight: 18.48 Product Name: Four Light Pendant Category: Pendant Glass: Ripple
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Weight: 18.48 Product Name: Four Light Pendant Category: Pendant Glass: Ripple

Suppliers

Company
Product
Description
Supplier Links
P5178-084 Pendants-Bowl Style - 788316 - Capital Lighting, Inc.
Columbus, OH, USA
P5178-084 Pendants-Bowl Style
788316
P5178-084 Pendants-Bowl Style 788316
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Weight: 18.48 Product Name: Four Light Pendant Category: Pendant Glass: Ripple

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Nickel
Weight: 18.48
Product Name: Four Light Pendant
Category: Pendant
Glass: Ripple

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788316
Product Name P5178-084 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details