Capital Lighting, Inc. 8-057-3-59 Bathroom Fixtures-Three Lights 788279

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.25 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Bronze Product Name: Three Light Bath Bar UPC: 822920150425 Category: Bath Lights Glass: Pompei Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.25 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Bronze Product Name: Three Light Bath Bar UPC: 822920150425 Category: Bath Lights Glass: Pompei Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-057-3-59 Bathroom Fixtures-Three Lights - 788279 - Capital Lighting, Inc.
Columbus, OH, USA
8-057-3-59 Bathroom Fixtures-Three Lights
788279
8-057-3-59 Bathroom Fixtures-Three Lights 788279
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.25 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Bronze Product Name: Three Light Bath Bar UPC: 822920150425 Category: Bath Lights Glass: Pompei Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 9.25
Extension: 9.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Distressed Bronze
Product Name: Three Light Bath Bar
UPC: 822920150425
Category: Bath Lights
Glass: Pompei
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788279
Product Name 8-057-3-59 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details