Capital Lighting, Inc. 8-057-4-59 Bathroom Fixtures-Four Lights 788277

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 9.25 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Distressed Bronze Product Name: Four Light Bath Bar UPC: 822920150456 Category: Bath Lights Glass: Pompei Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 9.25 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Distressed Bronze Product Name: Four Light Bath Bar UPC: 822920150456 Category: Bath Lights Glass: Pompei Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-057-4-59 Bathroom Fixtures-Four Lights - 788277 - Capital Lighting, Inc.
Columbus, OH, USA
8-057-4-59 Bathroom Fixtures-Four Lights
788277
8-057-4-59 Bathroom Fixtures-Four Lights 788277
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 9.25 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Distressed Bronze Product Name: Four Light Bath Bar UPC: 822920150456 Category: Bath Lights Glass: Pompei Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 37.75
Height: 9.25
Extension: 9.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Distressed Bronze
Product Name: Four Light Bath Bar
UPC: 822920150456
Category: Bath Lights
Glass: Pompei
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788277
Product Name 8-057-4-59 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details