Capital Lighting, Inc. 5-0629-72 Exterior -Wall Mount 788062

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rustic Bronze Product Name: One Light Wall Mount Lantern UPC: 822920136405 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rustic Bronze Product Name: One Light Wall Mount Lantern UPC: 822920136405 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-0629-72 Exterior -Wall Mount - 788062 - Capital Lighting, Inc.
Columbus, OH, USA
5-0629-72 Exterior -Wall Mount
788062
5-0629-72 Exterior -Wall Mount 788062
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rustic Bronze Product Name: One Light Wall Mount Lantern UPC: 822920136405 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Rustic Bronze
Product Name: One Light Wall Mount Lantern
UPC: 822920136405
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788062
Product Name 5-0629-72 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details