Capital Lighting, Inc. 2193-02-17 Semi-Flush Mts.-Bowl Style 787973

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chestnut Product Name: Two Light Pendant UPC: 093185012784 Category: Semi Flush Mounts Glass: Gold Dust Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chestnut Product Name: Two Light Pendant UPC: 093185012784 Category: Semi Flush Mounts Glass: Gold Dust Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2193-02-17 Semi-Flush Mts.-Bowl Style - 787973 - Capital Lighting, Inc.
Columbus, OH, USA
2193-02-17 Semi-Flush Mts.-Bowl Style
787973
2193-02-17 Semi-Flush Mts.-Bowl Style 787973
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chestnut Product Name: Two Light Pendant UPC: 093185012784 Category: Semi Flush Mounts Glass: Gold Dust Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 16.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chestnut
Product Name: Two Light Pendant
UPC: 093185012784
Category: Semi Flush Mounts
Glass: Gold Dust
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 787973
Product Name 2193-02-17 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details