Capital Lighting, Inc. 5115-03-05 Bathroom Fixtures-Three Lights 787927

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 7.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity Light UPC: 093185022493 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 7.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity Light UPC: 093185022493 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5115-03-05 Bathroom Fixtures-Three Lights - 787927 - Capital Lighting, Inc.
Columbus, OH, USA
5115-03-05 Bathroom Fixtures-Three Lights
787927
5115-03-05 Bathroom Fixtures-Three Lights 787927
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 7.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity Light UPC: 093185022493 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 7.00
Extension: 5.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Vanity Light
UPC: 093185022493
Category: Bath & Vanity
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 787927
Product Name 5115-03-05 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details