Capital Lighting, Inc. 2182-06-11 Mid. Chandeliers-Pillar Candle 787755

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Nature Iron Product Name: Six Light Chandelier UPC: 093185012500 Category: Chandeliers Glass: Rustic Umber Shipped Via: UPS Chain: 6` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Nature Iron Product Name: Six Light Chandelier UPC: 093185012500 Category: Chandeliers Glass: Rustic Umber Shipped Via: UPS Chain: 6` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
2182-06-11 Mid. Chandeliers-Pillar Candle - 787755 - Capital Lighting, Inc.
Columbus, OH, USA
2182-06-11 Mid. Chandeliers-Pillar Candle
787755
2182-06-11 Mid. Chandeliers-Pillar Candle 787755
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Nature Iron Product Name: Six Light Chandelier UPC: 093185012500 Category: Chandeliers Glass: Rustic Umber Shipped Via: UPS Chain: 6` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 29.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Nature Iron
Product Name: Six Light Chandelier
UPC: 093185012500
Category: Chandeliers
Glass: Rustic Umber
Shipped Via: UPS
Chain: 6`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 787755
Product Name 2182-06-11 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details