Capital Lighting, Inc. 2037-02-09 Flush Mounts-Bowl Style 787665

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Desert Stone Product Name: Two Light Flush Mount Ceiling Light UPC: 093185008831 Category: Flush Mounts Glass: Fluted Satin Etched Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Desert Stone Product Name: Two Light Flush Mount Ceiling Light UPC: 093185008831 Category: Flush Mounts Glass: Fluted Satin Etched Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2037-02-09 Flush Mounts-Bowl Style - 787665 - Capital Lighting, Inc.
Columbus, OH, USA
2037-02-09 Flush Mounts-Bowl Style
787665
2037-02-09 Flush Mounts-Bowl Style 787665
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Desert Stone Product Name: Two Light Flush Mount Ceiling Light UPC: 093185008831 Category: Flush Mounts Glass: Fluted Satin Etched Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Desert Stone
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185008831
Category: Flush Mounts
Glass: Fluted Satin Etched
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 787665
Product Name 2037-02-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details