Capital Lighting, Inc. 2037-02-03 Flush Mounts-Bowl Style 787662

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Flush Mount Ceiling Light UPC: 093185008817 Category: Flush Mounts Glass: Fluted Satin Etched Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Flush Mount Ceiling Light UPC: 093185008817 Category: Flush Mounts Glass: Fluted Satin Etched Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2037-02-03 Flush Mounts-Bowl Style - 787662 - Capital Lighting, Inc.
Columbus, OH, USA
2037-02-03 Flush Mounts-Bowl Style
787662
2037-02-03 Flush Mounts-Bowl Style 787662
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Flush Mount Ceiling Light UPC: 093185008817 Category: Flush Mounts Glass: Fluted Satin Etched Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: White
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185008817
Category: Flush Mounts
Glass: Fluted Satin Etched
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 787662
Product Name 2037-02-03 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details