Capital Lighting, Inc. 2059-02-03 Flush Mounts-Bowl Style 787631

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Flush Mount Ceiling Light UPC: 093185009241 Category: Flush Mounts Glass: Swirled Satin Etched Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Flush Mount Ceiling Light UPC: 093185009241 Category: Flush Mounts Glass: Swirled Satin Etched Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2059-02-03 Flush Mounts-Bowl Style - 787631 - Capital Lighting, Inc.
Columbus, OH, USA
2059-02-03 Flush Mounts-Bowl Style
787631
2059-02-03 Flush Mounts-Bowl Style 787631
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Flush Mount Ceiling Light UPC: 093185009241 Category: Flush Mounts Glass: Swirled Satin Etched Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: White
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185009241
Category: Flush Mounts
Glass: Swirled Satin Etched
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 787631
Product Name 2059-02-03 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details