Capital Lighting, Inc. 2129-01-09 Flush Mounts-Bowl Style 787630

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Desert Stone Product Name: One Light Flush Mount Ceiling Fixture UPC: 093185010186 Category: Flush Mounts Glass: Marble Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Desert Stone Product Name: One Light Flush Mount Ceiling Fixture UPC: 093185010186 Category: Flush Mounts Glass: Marble Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2129-01-09 Flush Mounts-Bowl Style - 787630 - Capital Lighting, Inc.
Columbus, OH, USA
2129-01-09 Flush Mounts-Bowl Style
787630
2129-01-09 Flush Mounts-Bowl Style 787630
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Desert Stone Product Name: One Light Flush Mount Ceiling Fixture UPC: 093185010186 Category: Flush Mounts Glass: Marble Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Desert Stone
Product Name: One Light Flush Mount Ceiling Fixture
UPC: 093185010186
Category: Flush Mounts
Glass: Marble
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 787630
Product Name 2129-01-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details