Capital Lighting, Inc. 2129-02-09 Flush Mounts-Bowl Style 787619

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Desert Stone Product Name: Two Light Flush Mount Ceiling Fixture UPC: 093185010322 Category: Flush Mounts Glass: Marble Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Desert Stone Product Name: Two Light Flush Mount Ceiling Fixture UPC: 093185010322 Category: Flush Mounts Glass: Marble Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2129-02-09 Flush Mounts-Bowl Style - 787619 - Capital Lighting, Inc.
Columbus, OH, USA
2129-02-09 Flush Mounts-Bowl Style
787619
2129-02-09 Flush Mounts-Bowl Style 787619
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Desert Stone Product Name: Two Light Flush Mount Ceiling Fixture UPC: 093185010322 Category: Flush Mounts Glass: Marble Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Desert Stone
Product Name: Two Light Flush Mount Ceiling Fixture
UPC: 093185010322
Category: Flush Mounts
Glass: Marble
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 787619
Product Name 2129-02-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details