Capital Lighting, Inc. 2161-02-21 Flush Mounts-Bowl Style 787601

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Rustic Spice Product Name: Two Light Flush mount Ceiling Fixture UPC: 093185011695 Category: Flush Mounts Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Rustic Spice Product Name: Two Light Flush mount Ceiling Fixture UPC: 093185011695 Category: Flush Mounts Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2161-02-21 Flush Mounts-Bowl Style - 787601 - Capital Lighting, Inc.
Columbus, OH, USA
2161-02-21 Flush Mounts-Bowl Style
787601
2161-02-21 Flush Mounts-Bowl Style 787601
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Rustic Spice Product Name: Two Light Flush mount Ceiling Fixture UPC: 093185011695 Category: Flush Mounts Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Rustic Spice
Product Name: Two Light Flush mount Ceiling Fixture
UPC: 093185011695
Category: Flush Mounts
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 787601
Product Name 2161-02-21 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details