Capital Lighting, Inc. 2001-01-23 Pendants-Glass Down 787418

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured White Product Name: One Light Large Pendant UPC: 093185008169 Category: Single Light Pendants Glass: Ribbed Shipped Via: UPS Chain: 3` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured White Product Name: One Light Large Pendant UPC: 093185008169 Category: Single Light Pendants Glass: Ribbed Shipped Via: UPS Chain: 3` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2001-01-23 Pendants-Glass Down - 787418 - Capital Lighting, Inc.
Columbus, OH, USA
2001-01-23 Pendants-Glass Down
787418
2001-01-23 Pendants-Glass Down 787418
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured White Product Name: One Light Large Pendant UPC: 093185008169 Category: Single Light Pendants Glass: Ribbed Shipped Via: UPS Chain: 3` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Textured White
Product Name: One Light Large Pendant
UPC: 093185008169
Category: Single Light Pendants
Glass: Ribbed
Shipped Via: UPS
Chain: 3`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 787418
Product Name 2001-01-23 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details