Capital Lighting, Inc. SL91537 Exterior -Wall Mount 786978

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7.32 Product Name: Three Light Outdoor Wall Lantern UPC: 020389184061 Category: Outdoor Wall Lantern Glass: Aged Linen
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7.32 Product Name: Three Light Outdoor Wall Lantern UPC: 020389184061 Category: Outdoor Wall Lantern Glass: Aged Linen

Suppliers

Company
Product
Description
Supplier Links
SL91537 Exterior -Wall Mount - 786978 - Capital Lighting, Inc.
Columbus, OH, USA
SL91537 Exterior -Wall Mount
786978
SL91537 Exterior -Wall Mount 786978
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7.32 Product Name: Three Light Outdoor Wall Lantern UPC: 020389184061 Category: Outdoor Wall Lantern Glass: Aged Linen

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.00
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 7.32
Product Name: Three Light Outdoor Wall Lantern
UPC: 020389184061
Category: Outdoor Wall Lantern
Glass: Aged Linen

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786978
Product Name SL91537 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details