Capital Lighting, Inc. SL914540 Exterior -Hanging 786974

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Umber Weight: 9.88 Product Name: One Light Outdoor Hanging Lantern UPC: 020389184023 Category: Outdoor Hanging Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Umber Weight: 9.88 Product Name: One Light Outdoor Hanging Lantern UPC: 020389184023 Category: Outdoor Hanging Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL914540 Exterior -Hanging - 786974 - Capital Lighting, Inc.
Columbus, OH, USA
SL914540 Exterior -Hanging
786974
SL914540 Exterior -Hanging 786974
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Umber Weight: 9.88 Product Name: One Light Outdoor Hanging Lantern UPC: 020389184023 Category: Outdoor Hanging Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Umber
Weight: 9.88
Product Name: One Light Outdoor Hanging Lantern
UPC: 020389184023
Category: Outdoor Hanging Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786974
Product Name SL914540 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details