Capital Lighting, Inc. SL91517 Exterior -Wall Mount 786972

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.94 Product Name: One Light Outdoor Wall Lantern UPC: 020389184047 Category: Outdoor Wall Lantern Glass: Aged Linen
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.94 Product Name: One Light Outdoor Wall Lantern UPC: 020389184047 Category: Outdoor Wall Lantern Glass: Aged Linen

Suppliers

Company
Product
Description
Supplier Links
SL91517 Exterior -Wall Mount - 786972 - Capital Lighting, Inc.
Columbus, OH, USA
SL91517 Exterior -Wall Mount
786972
SL91517 Exterior -Wall Mount 786972
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.94 Product Name: One Light Outdoor Wall Lantern UPC: 020389184047 Category: Outdoor Wall Lantern Glass: Aged Linen

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3.94
Product Name: One Light Outdoor Wall Lantern
UPC: 020389184047
Category: Outdoor Wall Lantern
Glass: Aged Linen

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786972
Product Name SL91517 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details