Capital Lighting, Inc. SL94238 Exterior -Wall Mount 786965

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 3.61 Product Name: One Light Outdoor Wall Lantern UPC: 020389165626 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 3.61 Product Name: One Light Outdoor Wall Lantern UPC: 020389165626 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL94238 Exterior -Wall Mount - 786965 - Capital Lighting, Inc.
Columbus, OH, USA
SL94238 Exterior -Wall Mount
786965
SL94238 Exterior -Wall Mount 786965
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 3.61 Product Name: One Light Outdoor Wall Lantern UPC: 020389165626 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Matte White
Weight: 3.61
Product Name: One Light Outdoor Wall Lantern
UPC: 020389165626
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786965
Product Name SL94238 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details