Capital Lighting, Inc. SL94228 Exterior -Wall Mount 786961

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 3.07 Product Name: One Light Outdoor Wall Lantern UPC: 020389165602 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 3.07 Product Name: One Light Outdoor Wall Lantern UPC: 020389165602 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL94228 Exterior -Wall Mount - 786961 - Capital Lighting, Inc.
Columbus, OH, USA
SL94228 Exterior -Wall Mount
786961
SL94228 Exterior -Wall Mount 786961
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 3.07 Product Name: One Light Outdoor Wall Lantern UPC: 020389165602 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Matte White
Weight: 3.07
Product Name: One Light Outdoor Wall Lantern
UPC: 020389165602
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786961
Product Name SL94228 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 619605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details