Capital Lighting, Inc. 22356 Pendants-Bowl Style 786951

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 67.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 67.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
22356 Pendants-Bowl Style - 786951 - Capital Lighting, Inc.
Columbus, OH, USA
22356 Pendants-Bowl Style
786951
22356 Pendants-Bowl Style 786951
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 67.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 42.50
Height: 67.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Copper
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786951
Product Name 22356 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details