Capital Lighting, Inc. P3012-84 Sconces-Single Glass 786928

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Wall Bracket UPC: 785247119455 Category: Wall Bracket Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Wall Bracket UPC: 785247119455 Category: Wall Bracket Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3012-84 Sconces-Single Glass - 786928 - Capital Lighting, Inc.
Columbus, OH, USA
P3012-84 Sconces-Single Glass
786928
P3012-84 Sconces-Single Glass 786928
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Wall Bracket UPC: 785247119455 Category: Wall Bracket Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Product Name: One Light Wall Bracket
UPC: 785247119455
Category: Wall Bracket
Glass: Weathered Sandstone
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786928
Product Name P3012-84 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details