Capital Lighting, Inc. SL947663 Exterior -Wall Mount 786909

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.98 Product Name: One Light Outdoor Wall Lantern UPC: 020389180100 Category: Outdoor Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.98 Product Name: One Light Outdoor Wall Lantern UPC: 020389180100 Category: Outdoor Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
SL947663 Exterior -Wall Mount - 786909 - Capital Lighting, Inc.
Columbus, OH, USA
SL947663 Exterior -Wall Mount
786909
SL947663 Exterior -Wall Mount 786909
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.98 Product Name: One Light Outdoor Wall Lantern UPC: 020389180100 Category: Outdoor Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 24.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 3.98
Product Name: One Light Outdoor Wall Lantern
UPC: 020389180100
Category: Outdoor Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786909
Product Name SL947663 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details