Capital Lighting, Inc. P3163-20 Bathroom Fixtures-Three Lights 786898

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bath Bracket UPC: 785247130825 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bath Bracket UPC: 785247130825 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3163-20 Bathroom Fixtures-Three Lights - 786898 - Capital Lighting, Inc.
Columbus, OH, USA
P3163-20 Bathroom Fixtures-Three Lights
786898
P3163-20 Bathroom Fixtures-Three Lights 786898
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bath Bracket UPC: 785247130825 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Bath Bracket
UPC: 785247130825
Category: Bath & Vanity
Glass: White Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786898
Product Name P3163-20 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details