Capital Lighting, Inc. P3516-30 Flush Mounts-Bowl Style 786882

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Close To Ceiling UPC: 785247351602 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Close To Ceiling UPC: 785247351602 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3516-30 Flush Mounts-Bowl Style - 786882 - Capital Lighting, Inc.
Columbus, OH, USA
P3516-30 Flush Mounts-Bowl Style
786882
P3516-30 Flush Mounts-Bowl Style 786882
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Close To Ceiling UPC: 785247351602 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Close To Ceiling
UPC: 785247351602
Category: Close To Ceiling
Glass: White
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786882
Product Name P3516-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details