Capital Lighting, Inc. P3178-84 Bathroom Fixtures-Three Lights 786847

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Bath Bracket UPC: 785247130474 Category: Bath & Vanity Glass: Frosted Nutmeg Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Bath Bracket UPC: 785247130474 Category: Bath & Vanity Glass: Frosted Nutmeg Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3178-84 Bathroom Fixtures-Three Lights - 786847 - Capital Lighting, Inc.
Columbus, OH, USA
P3178-84 Bathroom Fixtures-Three Lights
786847
P3178-84 Bathroom Fixtures-Three Lights 786847
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Bath Bracket UPC: 785247130474 Category: Bath & Vanity Glass: Frosted Nutmeg Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 8.25
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Espresso
Product Name: Three Light Bath Bracket
UPC: 785247130474
Category: Bath & Vanity
Glass: Frosted Nutmeg
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786847
Product Name P3178-84 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details