Capital Lighting, Inc. P3226-30 Flush Mounts-Bowl Style 786845

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Close To Ceiling UPC: 785247322633 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Close To Ceiling UPC: 785247322633 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3226-30 Flush Mounts-Bowl Style - 786845 - Capital Lighting, Inc.
Columbus, OH, USA
P3226-30 Flush Mounts-Bowl Style
786845
P3226-30 Flush Mounts-Bowl Style 786845
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Close To Ceiling UPC: 785247322633 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: White
Product Name: Three Light Close To Ceiling
UPC: 785247322633
Category: Close To Ceiling
Glass: White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786845
Product Name P3226-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details